The TLE4966V-1G is a magnetic switch designed for automotive applications to detect the rotation direction and speed of a pole wheel using in-plane sensing. It is housed in a PG-TSOP6-6-9 SMD package and operates from a 3.5 V to 32 V supply voltage, with reverse polarity protection down to -18 V and overvoltage tolerance up to 42 V. The device provides two digital outputs: one for speed and one for direction, with low jitter of 0.3 μs and active error compensation to minimize drift from mechanical stress. It meets AEC-Q100 automotive qualification standards and includes overcurrent and overtemperature protection.
XENSIV™ - TLE4966V-1G in plane sensing with vertical dual Hall effect latch for automotive
The TLE4966V-1G is specifically designed to detect the rotation direction and the rotation speed of a pole wheel.The sensing direction is in-plane to the sensor surface. Even at high distances to the hall elements the direction will be detected correctly.
The two Hall plates realized on-chip ensure the optimal solution to cancel out mounting uncertainties and reduce overall system tolerances. Additional development of algorithms for direction detection becomes obsolete. The built in direction detection is reliable and provides with each index step a valid direction signal.
The speed and direction signals or the speed and speed signals of the TLx4966xG family can be fed directly into the capture/compare unit of a standard microcontroller. This ensures a fast and easy system set up. These signals come directly from the two integrated Hall elements. The monolithic solution ensures minimal tolerances and a highly reliable system.
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | TLE4966V-1G |
| Product Name | Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966V-1G |
| Sensor Type | Magnetic |
| Applications | Automobile |
| Packing Method | Tape Reel |