Infineon Technologies AG Sensors, Transducers - Pressure Sensors, Transducers KP226E3408XTMA1

Description
Win Source Part Number: 1067688-KP226E3408XT MA1 Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Tape & Reel Applications: Medical Ventilation Standard Package: 1,500 Output Type: Analog Voltage Output: 0.1 V ~ 4.85 V Accuracy: ±0.81PSI (5.6kPa) Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 58.02PSI (15kPa ~ 400kPa) Port Style: No Port Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD Module Supplier Device Package: PG-DSOF-8-16 Temperature Range - Operating: -40°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-KP226E3408XTMA1T R,SP005578596,448-KP 226E3408XTMA1DKR,448 -KP226E3408XTMA1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1067688-KP226E3408XT MA1 Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Tape & Reel Applications: Medical Ventilation Standard Package: 1,500 Output Type: Analog Voltage Output: 0.1 V ~ 4.85 V Accuracy: ±0.81PSI (5.6kPa) Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 58.02PSI (15kPa ~ 400kPa) Port Style: No Port Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD Module Supplier Device Package: PG-DSOF-8-16 Temperature Range - Operating: -40°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-KP226E3408XTMA1T R,SP005578596,448-KP 226E3408XTMA1DKR,448 -KP226E3408XTMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1067688-KP226E3408XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1067688-KP226E3408XTMA1
Sensors, Transducers - Pressure Sensors, Transducers 1067688-KP226E3408XTMA1
Win Source Part Number: 1067688-KP226E3408XT MA1 Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Tape & Reel Applications: Medical Ventilation Standard Package: 1,500 Output Type: Analog Voltage Output: 0.1 V ~ 4.85 V Accuracy: ±0.81PSI (5.6kPa) Pressure Type: Absolute Operating Pressure: 2.18PSI ~ 58.02PSI (15kPa ~ 400kPa) Port Style: No Port Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SMD Module Supplier Device Package: PG-DSOF-8-16 Temperature Range - Operating: -40°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-KP226E3408XTMA1T R,SP005578596,448-KP 226E3408XTMA1DKR,448 -KP226E3408XTMA1CT

Win Source Part Number: 1067688-KP226E3408XTMA1
Category: Sensors, Transducers>Pressure Sensors, Transducers
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Tape & Reel
Applications: Medical Ventilation
Standard Package: 1,500
Output Type: Analog Voltage
Output: 0.1 V ~ 4.85 V
Accuracy: ±0.81PSI (5.6kPa)
Pressure Type: Absolute
Operating Pressure: 2.18PSI ~ 58.02PSI (15kPa ~ 400kPa)
Port Style: No Port
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD Module
Supplier Device Package: PG-DSOF-8-16
Temperature Range - Operating: -40°C ~ 140°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-KP226E3408XTMA1TR,SP005578596,448-KP226E3408XTMA1DKR,448-KP226E3408XTMA1CT

Buy Now Datasheet
Pressure Sensor, Absolute, 400Kpa Rohs Compliant Infineon - 25AK0839 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 400Kpa Rohs Compliant Infineon
25AK0839
Pressure Sensor, Absolute, 400Kpa Rohs Compliant Infineon 25AK0839
PRESSURE SENSOR, ABSOLUTE, 400KPA ROHS COMPLIANT: YES

PRESSURE SENSOR, ABSOLUTE, 400KPA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1067688-KP226E3408XTMA1 25AK0839
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Absolute, 400Kpa Rohs Compliant Infineon
Applications Medical
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting Surface Mount (SMD); 8-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
OW-ENV-TP - Temperature / Barometric Pressure Sensor - OW-ENV-TP - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Pressure Sensor Chip - ADCA Series - Pressure Sensor Chip - ADCA Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Gauge
View Details