Infineon Technologies AG Sensors, Transducers - Pressure Sensors, Transducers KP254XTMA2

Description
Win Source Part Number: 1067692-KP254XTMA2 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel (TR) Applications: Board Mount Standard Package: 1,500 Alternative Parts (Cross-Reference): KP254XTMA2KP254; SP001399094; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001399094,2156-KP2 54XTMA2,IFEINFKP254X TMA2 Base Product Number: KP254XTMA2
Request a Quote Datasheet
Description
Win Source Part Number: 1067692-KP254XTMA2 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel (TR) Applications: Board Mount Standard Package: 1,500 Alternative Parts (Cross-Reference): KP254XTMA2KP254; SP001399094; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001399094,2156-KP2 54XTMA2,IFEINFKP254X TMA2 Base Product Number: KP254XTMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1067692-KP254XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1067692-KP254XTMA2
Sensors, Transducers - Pressure Sensors, Transducers 1067692-KP254XTMA2
Win Source Part Number: 1067692-KP254XTMA2 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel (TR) Applications: Board Mount Standard Package: 1,500 Alternative Parts (Cross-Reference): KP254XTMA2KP254; SP001399094; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001399094,2156-KP2 54XTMA2,IFEINFKP254X TMA2 Base Product Number: KP254XTMA2

Win Source Part Number: 1067692-KP254XTMA2
Category: Sensors, Transducers>Pressure Sensors, Transducers
Package: Tape & Reel (TR)
Applications: Board Mount
Standard Package: 1,500
Alternative Parts (Cross-Reference): KP254XTMA2KP254; SP001399094;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001399094,2156-KP254XTMA2,IFEINFKP254XTMA2
Base Product Number: KP254XTMA2

Buy Now Datasheet
Pressure Sensor, Absolute, 40Kpa-115Kpa Rohs Compliant Infineon - 73AJ7632 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 40Kpa-115Kpa Rohs Compliant Infineon
73AJ7632
Pressure Sensor, Absolute, 40Kpa-115Kpa Rohs Compliant Infineon 73AJ7632
PRESSURE SENSOR, ABSOLUTE, 40KPA-115KPA ROHS COMPLIANT: YES

PRESSURE SENSOR, ABSOLUTE, 40KPA-115KPA ROHS COMPLIANT: YES

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - KP254XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
KP254XTMA2
Sensors, Transducers - Pressure Sensors, Transducers KP254XTMA2
IC ANLG BAROMETRIC SNSR DSOF8-16

IC ANLG BAROMETRIC SNSR DSOF8-16

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 1067692-KP254XTMA2 73AJ7632 KP254XTMA2
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Absolute, 40Kpa-115Kpa Rohs Compliant Infineon Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Passively Compensated Blood Pressure Sensor - BP Sensors - Merit Sensor Systems
Specs
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details