Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K TLE4966-3K

Description
The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The sensor provides a speed output at Q2 with the status (high or low) corresponding to the magnetic field value. For positive magnetic fields (south pole) exceeding the threshold B OP the output is low, whereas for negative magnetic fields (north pole) lower than B RP the output switches to high. The output Q1 can be either high or low depending on the direction of rotation of the pole wheel. This direction information is calculated internally. Summary of Features 2.7V to 24V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C Low jitter (typ. 1μs) Digital output signals Excellent matching of the 2 Hall probes Hall plate distance 1.45mm Speed and direction output signal SMD package PG-TSOP-6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter ,power closing systems,sun blinds,garage door
Request a Quote Datasheet
Description
The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The sensor provides a speed output at Q2 with the status (high or low) corresponding to the magnetic field value. For positive magnetic fields (south pole) exceeding the threshold B OP the output is low, whereas for negative magnetic fields (north pole) lower than B RP the output switches to high. The output Q1 can be either high or low depending on the direction of rotation of the pole wheel. This direction information is calculated internally. Summary of Features 2.7V to 24V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C Low jitter (typ. 1μs) Digital output signals Excellent matching of the 2 Hall probes Hall plate distance 1.45mm Speed and direction output signal SMD package PG-TSOP-6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter ,power closing systems,sun blinds,garage door
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K - TLE4966-3K - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K
TLE4966-3K
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K TLE4966-3K
The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The sensor provides a speed output at Q2 with the status (high or low) corresponding to the magnetic field value. For positive magnetic fields (south pole) exceeding the threshold B OP the output is low, whereas for negative magnetic fields (north pole) lower than B RP the output switches to high. The output Q1 can be either high or low depending on the direction of rotation of the pole wheel. This direction information is calculated internally. Summary of Features 2.7V to 24V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18V) Superior temperature stability Peak temperatures up to 195°C Low jitter (typ. 1μs) Digital output signals Excellent matching of the 2 Hall probes Hall plate distance 1.45mm Speed and direction output signal SMD package PG-TSOP-6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter ,power closing systems,sun blinds,garage door

The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. The sensor provides a speed output at Q2 with the status (high or low) corresponding to the magnetic field value. For positive magnetic fields (south pole) exceeding the threshold B OP the output is low, whereas for negative magnetic fields (north pole) lower than B RP the output switches to high. The output Q1 can be either high or low depending on the direction of rotation of the pole wheel. This direction information is calculated internally.


Summary of Features

  • 2.7V to 24V supply voltage operation
  • Operation from unregulated power supply
  • High sensitivity and high stability of the magnetic switching points
  • High resistance to mechanical stress by Active Error Compensation
  • Reverse battery protection (-18V)
  • Superior temperature stability
  • Peak temperatures up to 195°C
  • Low jitter (typ. 1μs)
  • Digital output signals
  • Excellent matching of the 2 Hall probes
  • Hall plate distance 1.45mm
  • Speed and direction output signal
  • SMD package PG-TSOP-6-6-5

Potential Applications

  • „„Index counting
  • „„Rotational speed and direction detection
  • „„Motor driven positioning systems window lifter ,power closing systems,sun blinds,garage door
Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966-3K - 757474-TLE4966-3K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966-3K
757474-TLE4966-3K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966-3K 757474-TLE4966-3K
Manufacturer: Infineon Technologies Win Source Part Number: 757474-TLE4966-3K Manufacturer Homepage: www.infineon.com Reference case: SOT-23 Reference Date Code: 17+Rohs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 757474-TLE4966-3K
Manufacturer Homepage: www.infineon.com
Reference case: SOT-23
Reference Date Code: 17+Rohs
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number TLE4966-3K 757474-TLE4966-3K
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966-3K
Sensor Type Magnetic Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336667-TLE493DW2B6A3HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
Hall Effect Switch, Unipolar, 3Pin Rohs Compliant Infineon - 25AK1414 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 - TLE493D-P3B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Motion Sensor ICs - 2591596 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers