Win Source Part Number: 1375876-TLE49452LHAL
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Features: Temperature Compensated
Base Product Number: TLE49452
Technology: Hall Effect
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3mT Trip, ±6mT Release
Test Condition: 25°C
Voltage - Supply: 3.8V ~ 24V
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Output Type: Open Collector
Product Status: Active
MAGNETIC SWITCH BIPOLAR 3SSO
MAGNETIC SWITCH BIPOLAR 3SSO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375876-TLE49452LHALA1 | TLE49452LHALA1 | TLE49452LHALA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |