Infineon Technologies AG Sensor technology - Gas sensors - CO2 sensors - PASCO2V01 PASCO2V01

Description
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS) concept, the sensor saves more than 75 percent space compared to existing commercial real CO2 sensors. Its direct ppm readings, tape & reel packing, SMD capability and simple design allow for a quicker and easier integration into customers’ systems in low and high-volume applications alike. Summary of Features Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM) Benefits Space savings & opening up consumer application market High-quality data and compliance with most stringent regulations for indoor air quality (e.g. title 24 in California) Cost-effective high-volume assembly and easy system integration Suitable for high volume standard high speed pick & place for fast & automatic assembly - No need of post calibration Customer flexibility thanks to variety of configuration options Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses Applications Domestic robots Industrial automation Residential air conditioning: Smart (IoT) and efficient cooling State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Request a Quote Datasheet
Description
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS) concept, the sensor saves more than 75 percent space compared to existing commercial real CO2 sensors. Its direct ppm readings, tape & reel packing, SMD capability and simple design allow for a quicker and easier integration into customers’ systems in low and high-volume applications alike. Summary of Features Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM) Benefits Space savings & opening up consumer application market High-quality data and compliance with most stringent regulations for indoor air quality (e.g. title 24 in California) Cost-effective high-volume assembly and easy system integration Suitable for high volume standard high speed pick & place for fast & automatic assembly - No need of post calibration Customer flexibility thanks to variety of configuration options Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses Applications Domestic robots Industrial automation Residential air conditioning: Smart (IoT) and efficient cooling State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Gas sensors - CO2 sensors - PASCO2V01 - PASCO2V01 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Gas sensors - CO2 sensors - PASCO2V01
PASCO2V01
Sensor technology - Gas sensors - CO2 sensors - PASCO2V01 PASCO2V01
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS) concept, the sensor saves more than 75 percent space compared to existing commercial real CO2 sensors. Its direct ppm readings, tape & reel packing, SMD capability and simple design allow for a quicker and easier integration into customers’ systems in low and high-volume applications alike. Summary of Features Exceptionally small form factor (14 x 13.8 x 7.5 mm3) Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading) SMD package delivered in tape and reel Advanced compensation and self-calibration algorithms Various configuration options (e.g. sampling rate, baseline calibration) and interfaces (UART, I2C, PWM) Benefits Space savings & opening up consumer application market High-quality data and compliance with most stringent regulations for indoor air quality (e.g. title 24 in California) Cost-effective high-volume assembly and easy system integration Suitable for high volume standard high speed pick & place for fast & automatic assembly - No need of post calibration Customer flexibility thanks to variety of configuration options Potential Applications Key applications for air quality monitoring and/or demand controlled ventilation: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses Applications Domestic robots Industrial automation Residential air conditioning: Smart (IoT) and efficient cooling State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS)

The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS) concept, the sensor saves more than 75 percent space compared to existing commercial real CO2 sensors. Its direct ppm readings, tape & reel packing, SMD capability and simple design allow for a quicker and easier integration into customers’ systems in low and high-volume applications alike.


Summary of Features

  • Exceptionally small form factor (14 x 13.8 x 7.5 mm3)
  • Highest accuracy and robust performance at ppm level (±30 ppm ±3% of reading)
  • SMD package delivered in tape and reel
  • Advanced compensation and self-calibration algorithms
  • Various configuration options (e.g. sampling rate, baseline calibration)
    and interfaces (UART, I2C, PWM)

Benefits

  • Space savings & opening up consumer application market
  • High-quality data and compliance with most stringent regulations for indoor air quality (e.g. title 24 in California)
  • Cost-effective high-volume assembly and easy system integration
  • Suitable for high volume standard high speed pick & place for fast & automatic assembly - No need of post calibration
  • Customer flexibility thanks to variety of configuration options

Potential Applications

Key applications for air quality monitoring and/or demand controlled ventilation:

  • HVAC (Heating, Ventilation, Air Conditioning)
    • Residential-, Commercial-, Automotive HVAC as well as Air Purifiers
  • Smart Home & Building
    • Smart Thermostats, Lighting & Air Quality Devices
  • Agriculture/ Greenhouses

Applications

  • Domestic robots
  • Industrial automation
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Sensor Chips
Product Number PASCO2V01
Product Name Sensor technology - Gas sensors - CO2 sensors - PASCO2V01
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8D - TLE4997A8D - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E1010 - TLE5009 E1010 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935G - 1108691-TLE4935G - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Automobile
Package / Mounting SOT-89-3
View Details
2 suppliers