Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2 TLE49601-1M-S2

Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote
Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE49601-1M-S2 is a magnetic switch sensor in a SOT23-3 package, designed to measure magnetic fields orthogonal to the PCB surface. It operates with an open-drain output and includes built-in diagnostics for functional safety applications up to ASIL B. The device is AEC-Q100 Grade 0 qualified, features reverse battery protection down to -18 V, and withstands load dump up to 42 V. Its magnetic operating point at 25°C ranges from 0.5 mT to 3.5 mT, with a release point from -3.5 mT to -0.5 mT and a hysteresis of 2.6 mT to 5.4 mT. It provides over-current and over-temperature protection, and has an ESD rating of ±4 kV.

Datasheet Summary
Powered by GS/AI

The TLE49601-1M-S2 is a magnetic switch sensor in a SOT23-3 package, designed to measure magnetic fields orthogonal to the PCB surface. It operates with an open-drain output and includes built-in diagnostics for functional safety applications up to ASIL B. The device is AEC-Q100 Grade 0 qualified, features reverse battery protection down to -18 V, and withstands load dump up to 42 V. Its magnetic operating point at 25°C ranges from 0.5 mT to 3.5 mT, with a release point from -3.5 mT to -0.5 mT and a hysteresis of 2.6 mT to 5.4 mT. It provides over-current and over-temperature protection, and has an ESD rating of ±4 kV.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2 - TLE49601-1M-S2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2
TLE49601-1M-S2
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2 TLE49601-1M-S2
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV

XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.


Summary of Features

  • ASIL B compliant device
  • ISO 26262 safety elementup to ASIL B
  • Built-in diagnostic with fault indication
  • Highly accurate sensitivity
  • Over current protection
  • High robustness
  • Reverse battery protection (-18 V)
  • Load dump capability up to 42 V
  • ESD performance ± 4 kV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49601-1M-S2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-1M-S2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.7 to 18 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C - TLE4941C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A0 - TLE493D-W2B6 A0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details