Manufacturer: Infineon Technologies
Win Source Part Number: 876394-KP229E3111XTM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 140°C
Features: Pressure Sensor 2.9PSI ~ 43.51PSI (20kPa ~ 300kPa) Absolute - 0.4 V ~ 4.65 V 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Family Name: KP229E3111
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KP229E3111XTMA1CT, KP229E3111XTMA1TR, KP229E3111XTMA1DKR, SP001031312
PRESSURE SENSOR, 20-300KPA, SOFL-8; Pressure Type:Absolute; Sensitivity, V/P:15.2mV/kPa; Operating Pressure Min:20kPa; Operating Pressure Max:300kPa; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SOFL; No. of RoHS Compliant: Yes
SENSOR 43.51PSIA 4.65V MODULE
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 876394-KP229E3111XTMA1 | 17AC7083 | KP229E3111XTMA1 |
| Product Name | Pressure Sensors, Transducers - KP229E3111XTMA1 | Pressure Sensor, 20-300Kpa, Sofl-8; Pressure Type Infineon | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD); Module |