ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 50Y7901 |
| Product Name | Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon |
| Sensor Type | Magnetic |