Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N TLE4929C-X2A-M38N

Description
XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth. The sensor offers a rotation direction information via a PWM protocol and includes an integrated time watch dog. Furthermore, min/max detection, offset calculation and compensation, EEPROM-control and output control and Vdd-communication are implemented. The output comes with an open drain. Packaged in a RoHS compliant 3-pin with Ni plating, the TLE4929C-X2A incorporates two integrated capacitors (470nF/25V and 1.8nF) on the pins, enhancing the device's EMC resistance. Summary of Features Middle tooth switching ensures backward compatibility Stray-field robustness with differential sensing principle Digital output signal including diagnosis interface Direction detection High accuracy and low jitter Wide automotive operating temperature range For speed and direction measurement For tooth and pole wheels Potential Applications Crankshaft speed & direction sensing
Request a Quote
Description
XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth. The sensor offers a rotation direction information via a PWM protocol and includes an integrated time watch dog. Furthermore, min/max detection, offset calculation and compensation, EEPROM-control and output control and Vdd-communication are implemented. The output comes with an open drain. Packaged in a RoHS compliant 3-pin with Ni plating, the TLE4929C-X2A incorporates two integrated capacitors (470nF/25V and 1.8nF) on the pins, enhancing the device's EMC resistance. Summary of Features Middle tooth switching ensures backward compatibility Stray-field robustness with differential sensing principle Digital output signal including diagnosis interface Direction detection High accuracy and low jitter Wide automotive operating temperature range For speed and direction measurement For tooth and pole wheels Potential Applications Crankshaft speed & direction sensing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4929C-X2A-M38N is an active Hall sensor designed for crankshaft speed and direction detection in two-wheeler applications using a 32-tooth wheel. It comes in a RoHS-compliant three-pin PG-SSO-3-53 package with nickel plating and includes two integrated capacitors: 470 nF/25 V between supply and ground, and 1.8 nF on the output. The device supports differential magnetic sensing for stray-field robustness, digital output with a diagnosis interface, and direction detection up to 1800 Hz for increasing and 1500 Hz for decreasing rotational speed. It operates from 4.0 V to 16 V supply voltage and withstands a junction temperature range of -40 °C to 185 °C. The output is open-drain and requires an external pull-up resistor.

Datasheet Summary
Powered by GS/AI

The TLE4929C-X2A-M38N is an active Hall sensor designed for crankshaft speed and direction detection in two-wheeler applications using a 32-tooth wheel. It comes in a RoHS-compliant three-pin PG-SSO-3-53 package with nickel plating and includes two integrated capacitors: 470 nF/25 V between supply and ground, and 1.8 nF on the output. The device supports differential magnetic sensing for stray-field robustness, digital output with a diagnosis interface, and direction detection up to 1800 Hz for increasing and 1500 Hz for decreasing rotational speed. It operates from 4.0 V to 16 V supply voltage and withstands a junction temperature range of -40 °C to 185 °C. The output is open-drain and requires an external pull-up resistor.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N - TLE4929C-X2A-M38N - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N
TLE4929C-X2A-M38N
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N TLE4929C-X2A-M38N
XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth. The sensor offers a rotation direction information via a PWM protocol and includes an integrated time watch dog. Furthermore, min/max detection, offset calculation and compensation, EEPROM-control and output control and Vdd-communication are implemented. The output comes with an open drain. Packaged in a RoHS compliant 3-pin with Ni plating, the TLE4929C-X2A incorporates two integrated capacitors (470nF/25V and 1.8nF) on the pins, enhancing the device's EMC resistance. Summary of Features Middle tooth switching ensures backward compatibility Stray-field robustness with differential sensing principle Digital output signal including diagnosis interface Direction detection High accuracy and low jitter Wide automotive operating temperature range For speed and direction measurement For tooth and pole wheels Potential Applications Crankshaft speed & direction sensing

XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications

The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth.
The sensor offers a rotation direction information via a PWM protocol and includes an integrated time watch dog.
Furthermore, min/max detection, offset calculation and compensation, EEPROM-control and output control and Vdd-communication are implemented. The output comes with an open drain.

Packaged in a RoHS compliant 3-pin with Ni plating, the TLE4929C-X2A incorporates two integrated capacitors (470nF/25V and 1.8nF) on the pins, enhancing the device's EMC resistance.


Summary of Features

  • Middle tooth switching ensures backward compatibility
  • Stray-field robustness with differential sensing principle
  • Digital output signal including diagnosis interface
  • Direction detection
  • High accuracy and low jitter
  • Wide automotive operating temperature range
  • For speed and direction measurement
  • For tooth and pole wheels

Potential Applications

  • Crankshaft speed & direction sensing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4929C-X2A-M38N
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data