Win Source Part Number: 1099702-TLE4922XINFH
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 8kHz
Current - Supply (Max): 7mA
Current - Output (Max): 8mA
Axis: Single
Sensing Range: ±400mT
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Through Hole
Package / Case: 4-SIP, SSO-4-1
Supplier Device Package: PG-SSO-4-1
Temperature Range - Operating: -40°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: INFINFTLE4922XINFHAL
Base Product Number: TLE4922
SENSOR HALL ANALOG SSO4-1
SENSOR HALL ANALOG SSO4-1
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1099702-TLE4922XINFHALA1 | TLE4922XINFHALA1 | TLE4922XINFHALA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |