Manufacturer: Infineon Technologies
Win Source Part Number: 1108684-TLE4905LHALA
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Sensing Range: 18mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-SSO-3-2
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR SSO-3-2
MAGNETIC SWITCH UNIPOLAR SSO-3-2
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1108684-TLE4905LHALA1 | TLE4905LHALA1 | TLE4905LHALA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LHALA1 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | P-SSO-3-2 | Through Hole |