POSITION&CURRENT SENSORS; Hall Effect Type:Latching; Operate Point Typ:0.0025T; Release Point Typ:-0.0025T; Supply Voltage Min:3.5V; Supply Voltage Max:32V; Sensor Case Style:TSOP; No. of Pins:6 Pin; Product Range:-; Automotive RoHS Compliant: Yes
MAG SWITCH IC HALL EFF 6TSOP
MAG SWITCH IC HALL EFF 6TSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 34AC2010 | TLE4966V1KHTSA1 | TLE4966V1KHTSA1 |
| Product Name | Position¤t Sensors; Hall Effect Type Infineon | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS |