Win Source Part Number: 1375884-TLE4922XANFH
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package / Case: 4-SIP, SSO-4-1
Supplier Device Package: PG-SSO-4-1
Base Product Number: TLE4922
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±400mT
Voltage - Supply: 4.5V ~ 18V
Current - Supply (Max): 7mA
Current - Output (Max): 8mA
Output Type: Analog Voltage
Product Status: Active
Axis: Single
Bandwidth: 8kHz
SENSOR HALL ANALOG SSO4-1
SENSOR HALL ANALOG SSO4-1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375884-TLE4922XANFHALA1 | TLE4922XANFHALA1 | TLE4922XANFHALA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |