Manufacturer: Infineon Technologies
Category: Sensors, Transducers- Magnetic Sensors Switches (Solid State)
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Function: Special Purpose
Technology: Hall Effect
Polarization: North Pole, South Pole
Sensing Range: ±120mT
Voltage - Supply: 4.5V ~ 20V
Operating Temperature: -40°C ~ 150°C (TJ)
SPEED & CURRENT SENSORS PG-SSO-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | TLE4953E0184HALA1 | |
| Product Name | Sensors, Transducers- Magnetic Sensors Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |