Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966LHALA1 TLE4966LHALA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108705-TLE4966LHALA 1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-4-1 Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108705-TLE4966LHALA 1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-4-1 Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966LHALA1 - 1108705-TLE4966LHALA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966LHALA1
1108705-TLE4966LHALA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966LHALA1 1108705-TLE4966LHALA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108705-TLE4966LHALA 1 Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-4-1 Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108705-TLE4966LHALA1
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 10mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-SSO-4-1
Purpose: Bipolar Switch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switches (Solid State) - TLE4966LHALA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4966LHALA1
Switches (Solid State) TLE4966LHALA1
MAGNETIC SWITCH BIPOLAR SSO-4-1

MAGNETIC SWITCH BIPOLAR SSO-4-1

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4966LHALA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4966LHALA1
MAGNETIC SWITCH BIPOLAR SSO-4-1

MAGNETIC SWITCH BIPOLAR SSO-4-1

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108705-TLE4966LHALA1 TLE4966LHALA1 TLE4966LHALA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966LHALA1 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting P-SSO-4-1 Through Hole
Unlock Full Specs
to access all available technical data