Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966H TLE4966H

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052263-TLE4966H Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3422LKA-T; TLE4966HXT; SS421H; TLE4966H; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052263-TLE4966H Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3422LKA-T; TLE4966HXT; SS421H; TLE4966H; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966H - 052263-TLE4966H - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966H
052263-TLE4966H
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966H 052263-TLE4966H
Manufacturer: Infineon Technologies Win Source Part Number: 052263-TLE4966H Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3422LKA-T; TLE4966HXT; SS421H; TLE4966H; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052263-TLE4966H
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 10mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-TSOP
Purpose: Bipolar Switch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A3422LKA-T; TLE4966HXT; SS421H; TLE4966H;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4966H
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4966H
MAGNETIC SWITCH BIPOLAR TSOP-6-6

MAGNETIC SWITCH BIPOLAR TSOP-6-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 052263-TLE4966H TLE4966H
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966H Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 6-TSOP
Unlock Full Specs
to access all available technical data