Infineon Technologies AG Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6 KTY23-6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 876482-KTY23-6 Operating Temperature Range: -50°C ~ 150°C Features: PTC Thermistor 1 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 876482-KTY23-6 Operating Temperature Range: -50°C ~ 150°C Features: PTC Thermistor 1 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6 - 876482-KTY23-6 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6
876482-KTY23-6
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6 876482-KTY23-6
Manufacturer: Infineon Technologies Win Source Part Number: 876482-KTY23-6 Operating Temperature Range: -50°C ~ 150°C Features: PTC Thermistor 1 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Infineon Technologies
Win Source Part Number: 876482-KTY23-6
Operating Temperature Range: -50°C ~ 150°C
Features: PTC Thermistor 1 kOhms TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 876482-KTY23-6
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY23-6
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SC-70
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers