Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-2M-S2 TLE49604-2M-S2

Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote
Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE49604-2M-S2 is an AEC-Q100 Grade 0 qualified, ASIL B compliant magnetic switch with an open-drain output, designed to sense magnetic fields orthogonal to the PCB in the Z-direction for automotive applications. It is packaged in SOT23-3 and features built-in diagnostics, overcurrent and overtemperature protection, reverse battery protection down to -18 V, and load dump tolerance up to 42 V. The device exhibits a magnetic operating point of 13.9 to 25.9 mT at 170°C and a release point of 11.0 to 21.0 mT at 170°C, with hysteresis ranging from 2.9 to 5.3 mT at high temperature. ESD protection is rated at ±4 kV.

Datasheet Summary
Powered by GS/AI

The TLE49604-2M-S2 is an AEC-Q100 Grade 0 qualified, ASIL B compliant magnetic switch with an open-drain output, designed to sense magnetic fields orthogonal to the PCB in the Z-direction for automotive applications. It is packaged in SOT23-3 and features built-in diagnostics, overcurrent and overtemperature protection, reverse battery protection down to -18 V, and load dump tolerance up to 42 V. The device exhibits a magnetic operating point of 13.9 to 25.9 mT at 170°C and a release point of 11.0 to 21.0 mT at 170°C, with hysteresis ranging from 2.9 to 5.3 mT at high temperature. ESD protection is rated at ±4 kV.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-2M-S2 - TLE49604-2M-S2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-2M-S2
TLE49604-2M-S2
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-2M-S2 TLE49604-2M-S2
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV

XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.


Summary of Features

  • ASIL B compliant device
  • ISO 26262 safety elementup to ASIL B
  • Built-in diagnostic with fault indication
  • Highly accurate sensitivity
  • Over current protection
  • High robustness
  • Reverse battery protection (-18 V)
  • Load dump capability up to 42 V
  • ESD performance ± 4 kV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49604-2M-S2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-2M-S2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data