Manufacturer: Infineon Technologies
Win Source Part Number: 899883-TLE4913HTSA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect PG-SC59-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE4913
Categories: Sensors
Case / Package: PG-SC59-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4913XT, TLE4913INTR-NDR, TLE4913INCT-NDR, TLE4913XTINCT-ND, SP000013490, TLE4913HTSA1CT, TLE4913XTINCT, TLE4913INTR, TLE4913HTSA1DKR, TLE4913INCT-ND, TLE4913INCT, TLE4913, TLE4913INDKR, TLE4913INDKR-ND, TLE4913HTSA1TR, TLE4913XTINTR, TLE4913XTINTR-ND, TLE4913BTSA1, TLE4913INTR-ND
IC, HALL SWITCH, 5.5V, 2MA, SC59-3; Hall Effect Type:Switch; Operate Point Typ:0.0035T; Release Point Typ:0.0027T; Supply Voltage Min:2.4V; Supply Voltage Max:5.5V; Sensor Case Style:SC-59; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
MAGNETIC SWITCH OMNIPOLAR SC59
MAGNETIC SWITCH OMNIPOLAR SC59
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 899883-TLE4913HTSA1 | 47W3779 | TLE4913HTSA1 | TLE4913HTSA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913HTSA1 | Ic, Hall Switch, 5.5V, 2Ma, Sc59-3; Hall Effect Type Infineon | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | PG-SC59-3 | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |