MAGNETIC SWITCH LATCH SC59
MAGNETIC SWITCH LATCH SC59
HALL EFFECT LATCH, AUTO, 0.002T, SC59; Hall Effect Type:Bipolar; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SC-59; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 2584100 | TLE49611KXTSA1 | TLE49611KXTSA1 | 49AC0827 |
| Product Name | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Latch, Auto, 0.002T, Sc59; Hall Effect Type Infineon |
| Standards and Certifications | RoHS | RoHS | ||
| Sensor Type | Magnetic | Magnetic | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |