Manufacturer: Infineon Technologies
Win Source Part Number: 796976-TLE4998P3XALA
Packaging: Tape in Box
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Selectable Scale, Temperature Compensated
Package: 3-SIP, SSO-3-10
Technology: Hall Effect
Output Type: PWM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Bandwidth: Programmable
Axis: Single
Sensing Range: ±50mT, ±100mT, ±200mT
Resolution: 12 b
Family Name: TLE4998P3
Categories: Sensors, Transducers
Manufacturer Package: PG-SSO-3-10
Current - Output (Maximum): 5mA
Maximum Supply Current: 8mA
Alternative Parts (Cross-Reference): TCS40DLR,LF(T; AH1801-W; AH1801-SN; A1346LLETR-T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
SENSOR HALL PWM SSO3-10
SENSOR HALL PWM SSO3-10
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 796976-TLE4998P3XALA1 | 2584119 | TLE4998P3XALA1 | TLE4998P3XALA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P3XALA1 | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated | |||
| Packing Method | Tape Reel; Tape in Box | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |