ANGULAR SENSOR, AEC-Q100, GMR, TSSOP-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:-; Supply Voltage Max:-; No. of Pins:16Pins; Sensor Case Style:TDSORoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 33AC3327 |
| Product Name | Angular Sensor, Aec-Q100, Gmr, Tssop-16; Magnetoresistive Sensor Technology Infineon |
| Sensor Type | Magnetic |