Win Source Part Number: 1023310-KP234XTMA1
Category: Sensors, Transducers>Pressure
Series: Automotive, AEC-Q100
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 1,500
Output Type: Analog Voltage
Output: 1.33 V ~ 4.7 V
Accuracy: ±0.652PSI (±4.5kPa)
Pressure Type: Absolute
Operating Pressure: 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
Port Style: No Port
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: KP234XTMA1TR,IFEINFK
Base Product Number: KP234XTMA1
PRESSURE SENSOR, BAROMETRIC, SMD-8; Pressure Type:Barometric; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:40kPa; Operating Pressure Max:115kPa; Supply Voltage Min:1.33V; Supply Voltage Max:4.7V; Sensor Case Style:SMD; No. of RoHS Compliant: Yes
SENSOR 16.68PSIA 4.7V DSOF8-16
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1023310-KP234XTMA1 | 17AC9985 | KP234XTMA1 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Barometric, Smd-8; Pressure Type Infineon | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD); 8-SMD Module | ||
| Pressure Range | 5.8 to 16.68 psi (4.08 to 11.74 m H2O) |