Manufacturer: Infineon Technologies
Category: Sensors, Transducers -Pressure Sensors, Transducers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Applications: Board Mount
Pressure Type: Absolute
Operating Pressure: 8.7PSI ~ 37.71PSI (60kPa ~ 260kPa)
Output Type: Analog Voltage
Output: 0.3 V ~ 4.7 V
SENSOR 37.71PSIA 4.7V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | KP229L2920XTMA1 | |
| Product Name | Sensors, Transducers -Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |