DigiKey Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| "25KV, SPDT 26.5VDC 36"" LEADS" | |
| "25KV, SPST-NC, 12VDC COIL, 36"" L" | |
| "25KV, SPST-NC, 26.5VDC COIL, 36""" | |
| "25KV, SPST-NO 115VDC 12"" LEADS" | |
| "25KV, SPST-NO, 12VDC COIL, 36"" L" | |
| "25KV, SPST-NO, 26.5VDC COIL, 36""" | |
| 105C, SPST 5A, 250VAC PCB RELAY | |
| 25KV, SPDT, 12VDC COIL | |
| 25KV, SPDT, 26.5VDC COIL, 72 INC | |
| 25KV, SPDT, 26.5VDC COIL | |
| 25KV, SPST-NC, 12VDC COIL | |
| 25KV, SPST-NC, 26.5VDC COIL, 72 | |
| 25KV, SPST-NC, 26.5VDC COIL | |
| 25KV, SPST-NO, 12VDC COIL | |
| 25KV, SPST-NO, 26.5VDC COIL, 72 | |
| 25KV, SPST-NO, 26.5VDC COIL | |
| General Purpose Relay 4PDT (4 Form C) 12VDC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) Through Hole | |
| General Purpose Relay DPDT (2 Form C) Through Hole | |
| General Purpose Relay DPST-NC (2 Form B) 12VDC Coil Through Hole | |
| General Purpose Relay DPST-NC (2 Form B) 24VDC Coil Socketable | |
| General Purpose Relay DPST-NC (2 Form B) 24VDC Coil Through Hole | |
| General Purpose Relay DPST-NC (2 Form B) 5VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Socketable | |
| General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable | |
| General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 48VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Socketable | |
| General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 6VDC Coil Through Hole | |
| General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Socketable | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 24VDC Coil Socketable | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 24VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 3VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 6VDC Coil Through Hole | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 9VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 120VAC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 20VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 240VAC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 20VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Socketable | |
| General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) x 4 12VDC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) x 4 24VDC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) x 4 5VDC Coil DIN Rail | |
| General Purpose Relay SPST-NO (1 Form A) x 4 DIN Rail | |
| HIGH INRUSH 10A LATCHING RELAY | |
| HIGH INRUSH 10A PCB RELAY | |
| LOW SIGNAL RELAY | |
| POWER PCB RELAY | |
| SEALED 20A, 250VAC PCB RELAY |
| << Prev | Next >> |