The G62B series is a 25 kV SPST-NC high-voltage relay with a compact design, suitable for applications requiring isolation at high voltages. It features molybdenum/tungsten contacts, inert gas dielectric, and turret terminals with flying leads 36 inches long. The relay operates with a 26.5 Vdc coil, has a maximum load current of 18 A dc or 60 Hz, a contact resistance of 0.5 ohms maximum at 1 A and 28 Vdc, and an operate and release time of 15 ms. It withstands 25 kV peak operating voltage and 30 kV peak test voltage. The relay supports ambient operating temperatures from -55°C to +85°C, offers 1 million mechanical cycles, and weighs 336 g. It is rated for 10 Gs sine vibration and 20 Gs half-sine shock operation.
25KV, SPST-NC, 26.5VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62B841-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |