The G62A series is a 25kV SPST-NO high-voltage relay with a compact design and rugged HV wire leads for easy installation, suitable for mounting in any axis. It features molybdenum/tungsten contacts, inert gas dielectric, and a continuous current rating of 18A dc or 60Hz. The coil voltage for the G62A8 variant is 26.5Vdc, with a pick-up voltage maximum of 18Vdc and a coil resistance of 125 ohms ±10%. The relay operates within a temperature range of -55°C to +85°C, has an operate and release time of 15ms, and a mechanical life of 1 million cycles. It is rated for 20G operating shock and 10G operating vibration. The part includes flying leads measuring 36 inches in length and a turret terminal connection style.
"25KV, SPST-NO, 26.5VDC COIL, 36"""
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A881-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |