The G62A series is a 25kV SPST-NO high-voltage relay with a compact design, molybdenum/tungsten contacts, and inert gas dielectric insulation. It features turret terminals and flying leads for easy installation, with a maximum operating voltage of 25kV DC and a continuous current rating of 18A. The relay operates with a 26.5V DC coil, has an operate and release time of 15ms, and supports a mechanical life of 1 million cycles. The ambient operating temperature ranges from -55°C to +85°C. It is rated for 10G operating vibration and 20G operating shock, and weighs 336 grams (12 oz).
25KV, SPST-NO, 26.5VDC COIL, 72
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A871-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |