The G62B series is a 25kV SPST-NC high-voltage relay with a compact design and rugged HV wire leads for easy installation. It supports mounting in any axis and features molybdenum/tungsten contacts with inert gas dielectric insulation. This relay has a maximum operating voltage of 25kV peak, a continuous current rating of 18A, and contact resistance of 0.5 ohms at 1A, 28Vdc. Operate and release times are both 15ms, with a mechanical life of 1 million cycles. It operates over a temperature range of -55°C to +85°C, withstands 10G vibration, and 20G shock. The G62B871 variant has a 26.5Vdc coil, flying leads 72 inches long, and turret terminal mounting for high-voltage applications.
25KV, SPST-NC, 26.5VDC COIL, 72
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62B871-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |