The G62C series is a 25kV SPDT high-voltage relay with a molybdenum/tungsten contact system and inert gas dielectric, designed for make-and-break load switching. It features turret terminals, flying leads 72 inches long, and a 26.5Vdc coil. The relay operates from -55°C to +85°C, handles up to 18A continuous current, and has a contact resistance of 0.5 ohms max at 1A, 28Vdc. Operate and release times are 15ms each, with a mechanical life of 1 million cycles. It is rated for 10G operating vibration and 20G shock. Weight is 336g (12oz).
25KV, SPDT, 26.5VDC COIL, 72 INC
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62C871-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |