The G62A series is a 25kV SPST-NO high-voltage relay with molybdenum/tungsten contacts and inert gas dielectric, designed for applications requiring isolation at up to 25kV DC or 60Hz. It features turret terminals and flying leads 36 inches long for the 8 variant, with a nominal coil voltage of 26.5V DC, pick-up voltage up to 18V DC, and coil resistance of 125 ohms ±10%. The relay operates from -55°C to +85°C, carries up to 18A continuous current, has a contact resistance of 0.5 ohms max at 1A/28V DC, and switches with 15ms operate and release times. It supports 1 million mechanical cycles, withstands 10G sine vibration and 20G half-sine shock, and weighs 336 grams. The relay is mounted via threaded base and meets all ratings specified for sea level and 25°C conditions.
25KV, SPST-NO, 26.5VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A841-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |