The G62A series is a 25kV SPST-NO high-voltage relay designed for applications requiring electrical isolation and compact mounting in any axis. It features molybdenum/tungsten contacts, inert gas dielectric, and turret terminals with flying leads measuring 12 inches. The relay operates at 12V DC, with a coil resistance of 30 ohms ±10%, and supports a continuous current carry rating of 18 A. It has a contact resistance of 0.5 ohms max at 1A, 28V DC, an operate and release time of 15 ms, and a mechanical life of 1 million cycles. The operating temperature range is -55°C to +85°C, with a nominal weight of 336 g (12 oz). It is rated for 10 Gs vibration and 20 Gs shock. The dielectric withstand voltage is 30 kV peak for testing and 25 kV peak for operation.
25KV, SPST-NO, 12VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A741-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |