DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 45
Product Name Notes
150A, 800VAC / 60VDC PCB RELAY
1FORMA 10A, 250VAC PCB RELAY
1FORMC 10A, 250VAC PCB RELAY
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 100VDC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 100VDC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 110VDC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 120VAC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 120VAC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 12VDC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 12VDC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 240VAC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 240VAC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VAC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VAC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VDC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VDC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 48VDC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 48VDC Coil Through Hole
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 50VAC Coil Chassis Mount
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 50VAC Coil Through Hole
General Purpose Relay 4PST-3NO/1NC (3 Form A, 1 Form B) 100VDC Coil Chassis Mount
General Purpose Relay 4PST-3NO/1NC (3 Form A, 1 Form B) 120VAC Coil Chassis Mount
General Purpose Relay 4PST-3NO/1NC (3 Form A, 1 Form B) 240VAC Coil Chassis Mount
General Purpose Relay 4PST-3NO/1NC (3 Form A, 1 Form B) 24VAC Coil Chassis Mount
General Purpose Relay 4PST-3NO/1NC (3 Form A, 1 Form B) 50VAC Coil Chassis Mount
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) Through Hole
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 4.5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
LOW SIGNAL RELAY
RELAY GEN PURPOSE SPST 100A 12V
RELAY GEN PURPOSE SPST 100A 24V
RELAY HIGH TEMP 2A SWITCHING
RELAY HIGH TEMP, 2A SWITCHING
RELAY PC MNT DPDT SMD GULL 5V
RELAY TELECOM DPDT 1A 24V
RELAY TELECOM DPDT 2A 2.4V
SMALL SPST 55A 480VAC PCB RELAY
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Through Hole
Telecom Relay SPST-NO (1 Form A) Surface Mount
Telecom Relay SPST-NO (1 Form A) Through Hole

<< Prev Next >>