The G62C series is a 25kV SPDT high-voltage relay designed for make and break load switching with a maximum contact voltage of 25kV peak and a continuous current rating of 18A. It features molybdenum/tungsten contacts, inert gas dielectric, and a coil rated for 12Vdc with a nominal resistance of 30 ohms. The relay operates between -55°C and +85°C, has a mechanical life of 1 million cycles, and weighs 336g. It uses turret terminals with flying leads 12 inches long and is mounted via a threaded interface. Operate and release times are both 15ms, with contact resistance not exceeding 0.5 ohms at 1A, 28Vdc.
25KV, SPDT, 12VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62C741-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |