The G62A series is a 25kV SPST-NO high-voltage relay with a compact design, molybdenum/tungsten contacts, and inert gas dielectric insulation. It features turret terminals and flying leads, with a nominal coil voltage of 115 Vdc, a coil resistance of 2000 ohms ±10%, and a maximum operate and release time of 15 ms. The relay handles a continuous current of 18 A, operates from -55°C to +85°C, and has a mechanical life of 1 million cycles. It weighs 336 g (12 oz) and is rated for 20 G operating shock and 10 G operating vibration. The part includes 12-inch flying leads as specified for the '4' variant in the part number system.
"25KV, SPST-NO 115VDC 12"" LEADS"
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A941-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |