The G62B series is a 25kV SPST-NC high-voltage relay with molybdenum/tungsten contacts, inert gas dielectric, and a nominal 12Vdc coil. It has a maximum contact load current of 18A DC, contact resistance of 0.5 ohms at 1A/28Vdc, and operate and release times of 15ms. The relay operates from -55°C to +85°C, supports 1 million mechanical cycles, and weighs 336g. It features turret terminals and flying leads of 12 inches. Operating shock tolerance is 20G, and vibration tolerance is 10G sine from 55 to 500 Hz.
25KV, SPST-NC, 12VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62B741-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |