The G62B series is a 25kV SPST-NC high-voltage relay with molybdenum/tungsten contacts and inert gas dielectric, designed for applications requiring compact isolation and rugged wire leads. It features a turret terminal with flying leads 36" long, operates on a 26.5Vdc coil with a maximum pick-up voltage of 18Vdc and coil resistance of 125 ohms ±10%, and supports a continuous current of 18A. The relay has a contact resistance of 0.5 ohms max at 1A, 28Vdc, with operate and release times of 15ms each. Rated for -55°C to +85°C ambient temperature, it withstands 10G sine vibration and 20G half-sine shock, and offers 1 million mechanical cycles. Nominal weight is 336g (12oz).
"25KV, SPST-NC, 26.5VDC COIL, 36"""
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62B881-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |