The G62A series is a 25 kV SPST-NO high-voltage relay with a compact design, molybdenum/tungsten contacts, and inert gas dielectric. It features turret terminals, flying leads of 72 inches, and a threaded mounting style. The relay supports a maximum operating voltage of 25 kV DC or 60 Hz, with a continuous current rating of 18 A and a contact resistance of 0.5 ohms max at 1 A, 28 Vdc. Operate and release times are both 15 ms, with a mechanical life of 1 million cycles. It operates over a temperature range of -55°C to +85°C, withstands 10 G sine vibration and 20 G half-sine shock, and weighs 336 g (12 oz). The coil is rated for 115 Vdc, with a pick-up voltage of up to 90 Vdc and a coil resistance of 2000 ohms ±10%.
"25KV, SPST-NO, 12VDC COIL, 36"" L"
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62A781-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |