The G62C841 is a 25kV SPDT high-voltage relay for make-and-break switching, with a 26.5Vdc coil, 36" flying leads, and turret terminal mounting. It handles 18A continuous current and switches loads at up to 25kV peak with 15μA maximum leakage. Contact resistance is 0.5 ohms maximum at 1A, 28Vdc. Operate and release times are both 15ms. Mechanical life is 1 million cycles. Operating temperature ranges from -55°C to +85°C. Weight is 336g. The relay withstands 10G sine vibration and 20G half-sine shock for 11ms.
25KV, SPDT, 26.5VDC COIL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5115-G62C841-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |