DigiKey Datasheets for Digital Signal Processors (DSP)
Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more
| Product Name | Notes |
|---|---|
| 200 MHZ, 256KB FLASH, FUSA-COMPL | |
| 200 MHZ, 512KB FLASH, FUSA-COMPL | |
| 200MHZ, 128KB FLASH, FUSA-COMPLI | |
| 200MHZ, 256KB FLASH, FUSA-COMPLI | |
| 200MHZ, 512KB FLASH, FUSA-COMPLI | |
| AUDIO PROCESSOR SYMPH 144-LQFP | |
| AUDIO PROCESSOR SYMPH 80-LQFP | |
| DSP 24BIT AUD 200MHZ 144-LQFP | |
| DSP 24BIT AUD 200MHZ 80-LQFP | |
| DSP 24BIT AUD 250MHZ 144-LQFP | |
| DSP 24BIT AUD 250MHZ 80-LQFP | |
| DSPIC33A, FPU, 200MHZ, 128K FLAS | |
| DSPIC33A, FPU, 200MHZ, 32K FLASH | |
| DSPIC33A, FPU, 200MHZ, 64K FLASH | |
| DSPIC33C 100MHZ, 128K FLASH, 24K | |
| IC DSP 24BIT 100MHZ 196-BGA | |
| IC DSP 24BIT 100MHZ 196-MAPBGA | |
| IC DSP 24BIT 150MHZ 144-LQFP | |
| IC DSP 24BIT 150MHZ 196-BGA | |
| IC DSP 24BIT 150MHZ 196-MAPBGA | |
| IC DSP 24BIT 150MHZ 52-LQFP | |
| IC DSP 24BIT 150MHZ 80-LQFP | |
| IC DSP 24BIT 180MHZ 80-LQFP | |
| IC DSP 24BIT 200MHZ 196MAPBGA | |
| IC DSP 24BIT 220MHZ 196MAPBGA | |
| IC DSP 24BIT 240MHZ 196MAPBGA | |
| IC DSP 24BIT 275MHZ 196MAPBGA | |
| IC DSP 24BIT 80LQFP | |
| IC DSP 24BIT AUD 100MHZ 100-LQFP | |
| IC DSP 24BIT AUD 120MHZ 144-LQFP | |
| IC DSP 24BIT FIXED POINT 196-BGA | |
| IC MCU 16BIT 128KB FLASH 64VFQFN | |
| IC MCU 16BIT 12KB FLASH 18DIP | |
| IC MCU 16BIT 12KB FLASH 18SOIC | |
| IC MCU 16BIT 12KB FLASH 28QFN | |
| IC MCU 16BIT 12KB FLASH 28SOIC | |
| IC MCU 16BIT 12KB FLASH 28SPDIP | |
| IC MCU 16BIT 12KB FLASH 44QFN | |
| IC MCU 16BIT 12KB FLASH 44TQFP | |
| IC MCU 16BIT 132KB FLASH 64TQFP | |
| IC MCU 16BIT 132KB FLASH 80TQFP | |
| IC MCU 16BIT 144KB FLASH 64TQFP | |
| IC MCU 16BIT 144KB FLASH 80TQFP | |
| IC MCU 16BIT 24KB FLASH 18DIP | |
| IC MCU 16BIT 24KB FLASH 18SOIC | |
| IC MCU 16BIT 24KB FLASH 28SOIC | |
| IC MCU 16BIT 24KB FLASH 28SPDIP | |
| IC MCU 16BIT 24KB FLASH 40DIP | |
| IC MCU 16BIT 24KB FLASH 44QFN | |
| IC MCU 16BIT 24KB FLASH 44TQFP | |
| IC MCU 16BIT 48KB FLASH 28SOIC | |
| IC MCU 16BIT 48KB FLASH 28SPDIP | |
| IC MCU 16BIT 48KB FLASH 40DIP | |
| IC MCU 16BIT 48KB FLASH 44QFN | |
| IC MCU 16BIT 48KB FLASH 44TQFP | |
| IC MCU 16BIT 66KB FLASH 64TQFP | |
| IC MCU 16BIT 66KB FLASH 80TQFP | |
| IC MCU 16BIT 6KB FLASH 28QFN | |
| IC MCU 16BIT 6KB FLASH 28SOIC | |
| IC MCU 16BIT 6KB FLASH 28SPDIP | |
| LEAD FREE DSP56362 |
| << Prev | Next >> |