Digital Signal Processor, 24-Ext Bit, 200MHz, CMOS, PQFP144
AUDIO PROCESSOR SYMPH 144-LQFP Product overview: DSPB56720AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56720AG can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169944-DSPB56720AG
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
AUDIO PROCESSOR SYMPH 144-LQFP
AUDIO PROCESSOR SYMPH 144-LQFP
AUDIO PROCESSOR SYMPH 144-LQFP
AUDIO PROCESSOR SYMPH 144-LQFP
Multi-Core Digital Signal Processors; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:200MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:79I/O s; No. of MIPS:200; Embedded Interface Type:SCI, SPI RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPB56720AG | 698-DSPB56720AG | 1169944-DSPB56720AG | DSPB56720AG-ND | DSPB56720AG | DSPB56720AG | DSPB56720AG | 69M1826 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56720AG | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Multi-Core Digital Signal Processors; Dsp Type Nxp | |
| Package Type | QFP; Other; LQFP144 | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | Other; LQFP | ||
| Pin Count | 144 | 144 | 144 | |||||
| Operating Current | 140 mA | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Interface Type | I2C/SPI | I²C; SPI | I²C; SPI; Host Interface, I²C, SAI, SPI | I²C; SPI; Host Interface, I²C, SAI, SPI | Host Interface, I2C, SAI, SPI | SCI, SPI |