NXP Semiconductors Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56321VF220

Description
Win Source Part Number: 1381959-DSP56321VF22 0 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Series: DSP56K/Symphony Type: Fixed Point Voltage - I/O: 3.30V Package: Bulk Standard Package: 1 pcs Interface: Host Interface, SSI, SCI Clock Rate: 220MHz Non-Volatile Memory: ROM (576B) On-Chip RAM: 576kB Voltage - Core: 1.60V Mounting Type: Surface Mount Package / Case: 196-BGA Supplier Device Package: 196-MAPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor - NXP Base Product Number: DSP56321 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Description
Win Source Part Number: 1381959-DSP56321VF22 0 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Series: DSP56K/Symphony Type: Fixed Point Voltage - I/O: 3.30V Package: Bulk Standard Package: 1 pcs Interface: Host Interface, SSI, SCI Clock Rate: 220MHz Non-Volatile Memory: ROM (576B) On-Chip RAM: 576kB Voltage - Core: 1.60V Mounting Type: Surface Mount Package / Case: 196-BGA Supplier Device Package: 196-MAPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor - NXP Base Product Number: DSP56321 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSP56321VF220 is a 24-bit Digital Signal Processor from Freescale Semiconductor, designed for applications requiring substantial internal memory, such as networking and wireless infrastructure. It features a high-performance DSP56300 core capable of 275 million multiply-accumulates per second (MMACS), which can be enhanced to 550 MMACS with the integrated Enhanced Filter Coprocessor (EFCOP) during filtering tasks. The processor operates at a core frequency of 220 MHz with a 1.6V core and 3.3V I/O power supply. This device includes a 1024 vó 24-bit instruction cache, 32 K vó 24 bits of program RAM, and 80 K vó 24 bits each of X and Y data RAM. It supports six DMA channels for efficient data handling and features a barrel shifter for fast data manipulation. The DSP56321 is compatible with the DSP56000 core and offers various internal peripherals, including enhanced synchronous serial interfaces and a serial communications interface. The DSP56321VF220 is packaged in a 196-pin Molded Array Process-Ball Grid Array (MAP-BGA) format, making it suitable for compact designs. Its capabilities make it a strong candidate for engineers looking for a robust DSP solution for complex signal processing tasks.

Datasheet Summary
Powered by GS/AI

The DSP56321VF220 is a 24-bit Digital Signal Processor from Freescale Semiconductor, designed for applications requiring substantial internal memory, such as networking and wireless infrastructure. It features a high-performance DSP56300 core capable of 275 million multiply-accumulates per second (MMACS), which can be enhanced to 550 MMACS with the integrated Enhanced Filter Coprocessor (EFCOP) during filtering tasks. The processor operates at a core frequency of 220 MHz with a 1.6V core and 3.3V I/O power supply. This device includes a 1024 vó 24-bit instruction cache, 32 K vó 24 bits of program RAM, and 80 K vó 24 bits each of X and Y data RAM. It supports six DMA channels for efficient data handling and features a barrel shifter for fast data manipulation. The DSP56321 is compatible with the DSP56000 core and offers various internal peripherals, including enhanced synchronous serial interfaces and a serial communications interface. The DSP56321VF220 is packaged in a 196-pin Molded Array Process-Ball Grid Array (MAP-BGA) format, making it suitable for compact designs. Its capabilities make it a strong candidate for engineers looking for a robust DSP solution for complex signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1381959-DSP56321VF220 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1381959-DSP56321VF220
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1381959-DSP56321VF220
Win Source Part Number: 1381959-DSP56321VF22 0 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Series: DSP56K/Symphony Type: Fixed Point Voltage - I/O: 3.30V Package: Bulk Standard Package: 1 pcs Interface: Host Interface, SSI, SCI Clock Rate: 220MHz Non-Volatile Memory: ROM (576B) On-Chip RAM: 576kB Voltage - Core: 1.60V Mounting Type: Surface Mount Package / Case: 196-BGA Supplier Device Package: 196-MAPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor - NXP Base Product Number: DSP56321 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381959-DSP56321VF220
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Series: DSP56K/Symphony
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Bulk
Standard Package: 1 pcs
Interface: Host Interface, SSI, SCI
Clock Rate: 220MHz
Non-Volatile Memory: ROM (576B)
On-Chip RAM: 576kB
Voltage - Core: 1.60V
Mounting Type: Surface Mount
Package / Case: 196-BGA
Supplier Device Package: 196-MAPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor - NXP
Base Product Number: DSP56321
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
DSP (Digital Signal Processors) - DSP56321VF220-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSP56321VF220-ND
DSP (Digital Signal Processors) DSP56321VF220-ND
IC DSP 24BIT 220MHZ 196MAPBGA

IC DSP 24BIT 220MHZ 196MAPBGA

Buy Now Datasheet
 - DSP56321VF220 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 220MHz, CMOS, PBGA196

Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 220MHz, CMOS, PBGA196

Supplier's Site Datasheet
 - DSP56321VF220 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 220MHz, CMOS, PBGA196

Digital Signal Processor, 24-Bit Size, 24-Ext Bit, 220MHz, CMOS, PBGA196

Supplier's Site Datasheet
220MHZ Dsp - 698-DSP56321VF220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DSP, 24-EXT BIT, 220MHZ, CMOS, P Product overview: DSP56321VF220 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 220MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56321VF220 can be used for catalog matching and distributor lookup.

DSP, 24-EXT BIT, 220MHZ, CMOS, P Product overview: DSP56321VF220 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 220MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56321VF220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processor (Dsp) Ic; Dsp Type Nxp - 88H6735 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Processor (Dsp) Ic; Dsp Type Nxp
88H6735
Digital Signal Processor (Dsp) Ic; Dsp Type Nxp 88H6735
DIGITAL SIGNAL PROCESSOR (DSP) IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:220MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:34I/O s; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI RoHS Compliant: No

DIGITAL SIGNAL PROCESSOR (DSP) IC; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:220MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:196Pins; No. of I/O s:34I/O s; No. of MIPS:-; Embedded Interface Type:ESSI, HPI, SCI RoHS Compliant: No

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP56321VF220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP56321VF220
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP56321VF220
DSP, 24-EXT BIT, 220MHZ, CMOS, P

DSP, 24-EXT BIT, 220MHZ, CMOS, P

Supplier's Site
DSP (Digital Signal Processors) - DSP56321VF220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56321VF220
DSP (Digital Signal Processors) DSP56321VF220
DSP, 24-EXT BIT, 220MHZ, CMOS, P

DSP, 24-EXT BIT, 220MHZ, CMOS, P

Buy Now Datasheet
DSP (Digital Signal Processors) - DSP56321VF220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP56321VF220
DSP (Digital Signal Processors) DSP56321VF220
IC DSP 24BIT 220MHZ 196MAPBGA

IC DSP 24BIT 220MHZ 196MAPBGA

Buy Now Datasheet
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSP56321VF220
Embedded - DSP (Digital Signal Processors) DSP56321VF220
IC DSP 24BIT 220MHZ 196MAPBGA

IC DSP 24BIT 220MHZ 196MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1381959-DSP56321VF220 DSP56321VF220-ND DSP56321VF220 698-DSP56321VF220 88H6735 DSP56321VF220 DSP56321VF220 DSP56321VF220
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) 220MHZ Dsp Digital Signal Processor (Dsp) Ic; Dsp Type Nxp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.60V 3.3V; 1.60V
Clock Speed 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Interface Type SCI; Host Interface, SSI, SCI SCI Host Interface, SSI, SCI ESSI; ESSI, HPI, SCI Host Interface, SSI, SCI SCI; Host Interface, SSI, SCI SCI; Host Interface, SSI, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183KCA-133 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS505-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details