The DSPB56367AG150 is a 24-bit digital signal processor designed for audio applications, capable of executing up to 150 million instructions per second (MIPS) at a 150 MHz clock frequency with a 1.8 V supply. It also operates at 100 MIPS with a 100 MHz clock at 1.5 V. This processor is part of the DSP56300 family and supports various digital audio algorithms, including compression, decompression, and acoustic equalization.
The DSP features a 24 x 24-bit multiplier-accumulat
IC DSP 24BIT 150MHZ 144-LQFP Product overview: DSPB56367AG150 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 150MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56367AG150 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 080819-DSPB56367AG15
Packaging: Tray
Type: Audio Processor
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
Non-Volatile Memory: ROM (240 kB)
On-Chip RAM: 69kB
Voltage - Core: 1.80V
Family Name: DSPB56367
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): DSPB56367PV150;
Introduction Date: February 18, 2003
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC DSP 24BIT 150MHZ 144-LQFP
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 150MHZ LQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:36I/O s; No. of MIPS:150 RoHS Compliant: Yes
IC DSP 24BIT 150MHZ 144-LQFP
IC DSP 24BIT 150MHZ 144-LQFP
IC DSP 24BIT 150MHZ 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-DSPB56367AG150 | 080819-DSPB56367AG150 | DSPB56367AG150-ND | 67H3663 | DSPB56367AG150 | DSPB56367AG150 | DSPB56367AG150 |
| Product Name | 24BIT 150MHZ Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56367AG150 | DSP (Digital Signal Processors) | Fixed Point Digital Signal Processor -Dsp, 24 Bit, 150Mhz Lqfp-144; Dsp Type Nxp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | 24-Bit | |||
| Supply Voltage | 1.8 V | 1.80V | 1.8V; 3.3V | ||||
| Package Type | Other; Tray | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | Other; LQFP | QFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 | 144 | 144 |