Digital Signal Processor, 24-Bit Size, 0-Ext Bit, 149.9MHz, CMOS, PQFP80
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1169943-DSPB56374AFC
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DSP, 0-EXT BIT, 149.9MHZ, CMOS, Product overview: DSPB56374AFC from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 149.9MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 149.9MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56374AFC can be used for catalog matching and distributor lookup.
IC DSP 24BIT 150MHZ 80-LQFP
IC,DSP,24-BIT,CMOS,Q
DSP, 0-EXT BIT, 149.9MHZ, CMOS
IC DSP 24BIT 150MHZ 80-LQFP
DSP, 0-EXT BIT, 149.9MHZ, CMOS,
IC DSP 24BIT 150MHZ 80-LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPB56374AFC | 1169943-DSPB56374AFC | 698-DSPB56374AFC | DSPB56374AFC-ND | 70K1057 | DSPB56374AFC | DSPB56374AFC | DSPB56374AFC |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56374AFC | 149.9MHZ Dsp | DSP (Digital Signal Processors) | Ic,dsp,24-Bit,cmos,qfp,80Pin,plastic Rohs Compliant Nxp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 24-Bit | 24-Bit | ||||||
| Package Type | QFP; Other; LQFP80 | Other; Bulk | LFQP; Other; 80-LQFP | QFP | QFP; Other; 80-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Interface Type | Host Interface, I2C, SAI, SPI | I²C; SPI | Audio Processor | I²C; SPI; Host Interface, I²C, SAI, SPI | I²C; SPI; Host Interface, I²C, SAI, SPI |