IC DSP 24BIT 150MHZ 52-LQFP
IC DSP 24BIT 150MHZ 52-LQFP
IC DSP 24BIT 150MHZ 52-LQFP
IC DSP 24BIT 150MHZ 52-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPB56374AEC-ND | DSPB56374AEC | DSPB56374AEC | DSPB56374AEC |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | |||
| Supply Voltage | 3.3V; 1.25V | |||
| Package Type | LFQP; Other; 52-LQFP | QFP | QFP; Other; 52-LQFP | |
| Pin Count | 52 |