Manufacturer: NXP
Win Source Part Number: 737977-DSPB56374AF
Packaging: Tray
Type: Audio Processor
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, I2C, SAI, SPI
Clock Rate: 150MHz
Non-Volatile Memory: ROM (84 kB)
On-Chip RAM: 54kB
Voltage - Core: 1.25V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: DSPB56374
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
IC DSP 24BIT 150MHZ 80-LQFP
Digital Signal Processor, 24-Bit Size, 0-Ext Bit, 149.9MHz PQFP80
DIGITAL SIGNAL PROCESSOR, 24-BIT Product overview: DSPB56374AF from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56374AF can be used for catalog matching and distributor lookup.
IC DSP 24BIT 150MHZ 80-LQFP
DIGITAL SIGNAL PROCESSOR, 24-BIT
DIGITAL SIGNAL PROCESSOR, 24-BIT
IC DSP 24BIT 150MHZ 80-LQFP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 737977-DSPB56374AF | DSPB56374AF-ND | DSPB56374AF | 698-DSPB56374AF | DSPB56374AF | DSPB56374AF | DSPB56374AF |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56374AF | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | ||||
| Supply Voltage | 1.25V | 3.3V; 1.25V | |||||
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |