IC DSP 24BIT 200MHZ 196MAPBGA
Manufacturer: NXP
Win Source Part Number: 080814-DSP56321VF200
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 576kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 196-MAPBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DSP 24BIT 200MHZ 196MAPBGA Product overview: DSP56321VF200R2 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56321VF200R2 can be used for catalog matching and distributor lookup.
IC DSP 24BIT 200MHZ 196MAPBGA
IC DSP 24BIT 200MHZ 196MAPBGA
IC DSP 24BIT 200MHZ 196MAPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSP56321VF200R2-ND | 080814-DSP56321VF200R2 | 698-DSP56321VF200R2 | DSP56321VF200R2 | DSP56321VF200R2 | DSP56321VF200R2 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VF200R2 | 24BIT 200MHZ Dsp | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | |||
| Supply Voltage | 3.3V; 1.60V | 1.60V | ||||
| Package Type | BGA; Other; 196-BGA | PBGA; Other; 196-MAPBGA (15x15) | Other; Tape & Reel (TR) | BGA; Other; 196-BGA | ||
| Pin Count | 196 |