Manufacturer: NXP
Win Source Part Number: 050965-DSPB56724AG
Packaging: Tray
Type: Audio Processor
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 112kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DSP 24BIT AUD 250MHZ 144-LQFP
DSP 24BIT AUD 250MHZ 144-LQFP Product overview: DSPB56724AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 250MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56724AG can be used for catalog matching and distributor lookup.
DSP 24BIT AUD 250MHZ 144-LQFP
DSP 24BIT AUD 250MHZ 144-LQFP
DSP, MULTI CORE, 24BIT, 250MHZ, LQFP-144; DSP Type:Dual Core; No. of Bits:24bit; Frequency:250MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:-; No. of MIPS:250; Embedded Interface Type:ESAI, I2C, RoHS Compliant: Yes
Audio DSPs Multi-Core Audio Processor 144-Pin
DSP 24BIT AUD 250MHZ 144-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 050965-DSPB56724AG | DSPB56724AG-ND | 698-DSPB56724AG | DSPB56724AG | DSPB56724AG | 49AC3588 | DSPB56724AG | DSPB56724AG |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56724AG | DSP (Digital Signal Processors) | 24BIT 250MHZ Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Dsp, Multi Core, 24Bit, 250Mhz, Lqfp-144; Dsp Type Nxp | Audio DSPs | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | 24-Bit | ||||
| Supply Voltage | 1.20V | 1.2V; 3.3V | ||||||
| Package Type | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | Other; Tray | QFP | QFP; Other; 144-LQFP | Other; LQFP | ||
| Clock Speed | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |