Manufacturer: NXP
Win Source Part Number: 080815-DSP56321VF240
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 240MHz
Non-Volatile Memory: ROM (576 B)
On-Chip RAM: 576kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 196-MAPBGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DSP 24BIT 240MHZ 196MAPBGA
24-BIT DIGITAL SIGNAL PROCESSOR Product overview: DSP56321VF240 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56321VF240 can be used for catalog matching and distributor lookup.
IC DSP 24BIT 240MHZ 196MAPBGA
24-BIT DIGITAL SIGNAL PROCESSOR
IC DSP 24BIT 240MHZ 196MAPBGA
24-BIT DIGITAL SIGNAL PROCESSOR
IC,DSP,24-BIT,CMOS,B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 080815-DSP56321VF240 | DSP56321VF240-ND | 698-DSP56321VF240 | DSP56321VF240 | DSP56321VF240 | DSP56321VF240 | 88H6736 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DSP56321VF240 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Ic,dsp,24-Bit,cmos,bga,196Pin,plastic Rohs Compliant Nxp |
| Data Bus | 24-Bit | 24-Bit | |||||
| Supply Voltage | 1.60V | 3.3V; 1.60V | |||||
| Package Type | PBGA; Other; 196-MAPBGA (15x15) | BGA; Other; 196-BGA | Other; Bulk | BGA; Other; 196-BGA | |||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz |